BLH556K901C124 is a DC link capacitor for harsh environments, rated for 900 Vdc and 55 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 57.5 mm in length, 60 mm in height, 35 mm in thickness, with a 52.5 mm lead pitch and 20.3 mm lead diameter. The capacitor is qualified to AEC-Q200, operates from -40 °C to 105 °C, and withstands 1500 hours at 85 °C / 85% RH at rated voltage. It has a typical ESR of 3.5 mΩ at 10 kHz and a ripple current rating of 1100 A at 70 °C hot spot. The insulation resistance is ≥30,000 MΩµF at 100 Vdc after 1 minute.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 55µF 900V
55µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH556K901C124 | BLH556K901C124 | 2002-BLH556K901C124 | 338-BLH556K901C124-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 55 microF | 55 microF | 55 microF |