KEMET Electronics Corporation Through-Hole 30uF 700V Capacitor C4AEJBW5300A3LJ

Description
30uF 700V PP Radial Ceramic Capacitor, 5% Tol, Through Hole Product overview: C4AEJBW5300A3LJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AEJBW5300A3LJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30uF 700V PP Radial Ceramic Capacitor, 5% Tol, Through Hole Product overview: C4AEJBW5300A3LJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AEJBW5300A3LJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 30uF 700V Capacitor
62-C4AEJBW5300A3LJ
Through-Hole 30uF 700V Capacitor 62-C4AEJBW5300A3LJ
30uF 700V PP Radial Ceramic Capacitor, 5% Tol, Through Hole Product overview: C4AEJBW5300A3LJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AEJBW5300A3LJ can be used for catalog matching and distributor lookup.

30uF 700V PP Radial Ceramic Capacitor, 5% Tol, Through Hole Product overview: C4AEJBW5300A3LJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AEJBW5300A3LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 1235110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1235110
Film Capacitors 1235110
KEMET C4AEJBW5300A3LJ Film Capacitor

KEMET C4AEJBW5300A3LJ Film Capacitor

Supplier's Site
Film Capacitors - 1700028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1700028
Film Capacitors 1700028
KEMET C4AEJBW5300A3LJ Film Capacitor

KEMET C4AEJBW5300A3LJ Film Capacitor

Supplier's Site
Film Capacitor - C4AEJBW5300A3LJ - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C4AEJBW5300A3LJ
Film Capacitor C4AEJBW5300A3LJ
MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.

Supplier's Site
Capacitors - Film Capacitors - 1009587-C4AEJBW5300A3LJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1009587-C4AEJBW5300A3LJ
Capacitors - Film Capacitors 1009587-C4AEJBW5300A3LJ
Win Source Part Number: 1009587-C4AEJBW5300A 3LJ Category: Capacitors>Film Capacitors Series: C4AE Termination: PC Pins Package: Bulk Voltage Rating - DC: 700V Applications: DC Link, DC Filtering; High Frequency, Switching Height - Seated (Max): 1.772" (45.00mm) Standard Package: 36 Capacitance: 30 µF Tolerance: ±5% Lead Spacing: 1.476" (37.50mm) ESR (Equivalent Series Resistance): 3.2 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Other Names: 4AEJBW5300A3LJ,399-5 946 Base Product Number: C4AEJB

Win Source Part Number: 1009587-C4AEJBW5300A3LJ
Category: Capacitors>Film Capacitors
Series: C4AE
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 700V
Applications: DC Link, DC Filtering; High Frequency, Switching
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 36
Capacitance: 30 µF
Tolerance: ±5%
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 3.2 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Other Names: 4AEJBW5300A3LJ,399-5946
Base Product Number: C4AEJB

Buy Now Datasheet
Film Capacitors - 399-5946-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5946-ND
Film Capacitors 399-5946-ND
30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, 30Μf, 700V, 5%, Pp, Radial; Capacitance Kemet - 01AC1630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Μf, 700V, 5%, Pp, Radial; Capacitance Kemet
01AC1630
Cap, 30Μf, 700V, 5%, Pp, Radial; Capacitance Kemet 01AC1630
CAP, 30µF, 700V, 5%, PP, RADIAL; Capacitance:30µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 30µF, 700V, 5%, PP, RADIAL; Capacitance:30µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AEJBW5300A3LJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AEJBW5300A3LJ
Film Capacitors C4AEJBW5300A3LJ
CAP FILM 30UF 5% 700VDC RADIAL

CAP FILM 30UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AEJBW5300A3LJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AEJBW5300A3LJ
Capacitors - Film Capacitors C4AEJBW5300A3LJ
CAP FILM 30UF 5% 700VDC RADIAL

CAP FILM 30UF 5% 700VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Richardson RFPD Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-C4AEJBW5300A3LJ 1235110 C4AEJBW5300A3LJ 1009587-C4AEJBW5300A3LJ 399-5946-ND 01AC1630 C4AEJBW5300A3LJ C4AEJBW5300A3LJ
Product Name Through-Hole 30uF 700V Capacitor Film Capacitors Film Capacitor Capacitors - Film Capacitors Film Capacitors Cap, 30Μf, 700V, 5%, Pp, Radial; Capacitance Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 30 microF 30 microF 30 microF 30 microF 30 microF 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details