BLH356K122C154 is a DC link capacitor rated for 1200 Vdc, with a capacitance of 35 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and a maximum RMS current of 18 A at 70 °C hot spot. The capacitor measures 57.5 mm in length, 70 mm in height, 35 mm in thickness, with a 20.3 mm pitch between leads. It supports an operating temperature range from -40 °C to 105 °C and has a THB rating of 1500 hours at 85 °C and 85% relative humidity with rated voltage applied. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage. The part is UL recognized under E128034 for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
35µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 35µF 1200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K122C154 | BLH356K122C154 | 338-BLH356K122C154-ND | 2002-BLH356K122C154 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |