Richardson RFPD Datasheets for Power MOSFET

Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more

Page: 1 2
Product Name Notes
150V, 200A, Insulated type 6-element pack, NTC Thermistor inside
Controllable Bridge Rectifier
Features High Efficient Advanced Paralleled NPC Topology Asymmetrical Inductance with Interface for Optional Regeneration of Switching Losses High Power Screw Interface Integrated DC-Snubber Capacitors Temperature Sensor Applications Solar Inverter UPS...
Full - Bridge MOSFET Power Module
FULL - BRIDGE SUPER JUNCTION MOSFET POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: COOLMOS, Very Low Stray Inductance, Internal Thermistor for Temperature...
FULL - BRIDGE SUPER JUNCTION MOSFET POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies. Features: COOLMOS, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High...
ISOTOP BOOST CHOPPER MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Power MOS V MOSFETs, ISOTOP Package (SOT-227), Very...
ISOTOP BOOST CHOPPER MOSFET POWER MODULE
ISOTOP BOOST CHOPPER SUPER JUNCTION MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: COOLMOS, ISOTOP Package (SOT-227), Very Low...
ISOTOP BUCK CHOPPER MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Power MOS 7 MOSFETs, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level...
ISOTOP BUCK CHOPPER MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Power MOS V MOSFETs, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level...
Linear MOSFET Power Module (Single Switch). Application: Electronic load dedicated to power supplies and battery discharge testing. Features: Linear MOSFET, Very low stray inductance, Internal thermistor for temperature monitoring, High...
Linear MOSFETs are optimized for applications operating in the Linear region where concurrent high voltage and high current can occur at near DC conditions (>100 msec).
MOSFET Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB) Trench Technology Short internal connections and low inductance case Typical...
PHASE LEG SUPER JUNCTION MOSFET POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: COOLMOS, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring,...
Phase leg Super Junction MOSFET Power Module
Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly...
POWER MOS 7® MOSFET: Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power...
Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7®
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low...
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS...
POWER MOS IV®. N-CHANNEL ENHANCEMENT MODE HIGH VOLTAGE POWER MOSFETS.
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power...
POWER MOS V®. Power MOS V® is a new generation of high voltage N-Channel enhancement mode power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces...
POWER MOS V®: Power MOS V® is a new generation of high voltage N-Channel enhancement mode power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces...
Power MOSFET Module|•N Channel, enhancement mode|•Avalanche characteristics|•Sho rt internal connections avoid oscillations|•Isolat ed copper baseplates|•All electrical connections on top for easy busbaring|•Large clearance (10mm) and creepage distances (13mm)|•UL recognized, file...
Power MOSFET Module|•N Channel, enhancement mode|•Avalanche characteristic|•Shor t connections and built-in gate resistors to suppress internal oscillations even in critical applications|•Isolat ed copper baseplate|•All electrical connections on top for easy...
Powerex MOSFET Modules are designed for use in low voltage switching applications. Each module consists of 6 MOSFET switches with low Rds(on) and a fast recovery body diode to yield...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SINGLE DIE ISOTOP PACKAGE. N-CHANNEL ENHANCEMENT MODE HIGH VOLTAGE POWER MOSFETS.
Single switch with Series diode Trench + Field Stop IGBT4
Super Junction MOSFET. Ulra low RDS(ON); Low Miller Capacitance; Ultra Low Gate Charge, Qg; Avalanche Energy Rated; TO-247 Package.
Super Junction MOSFET. Ultra low RDS(ON); Low Miller Capacitance; Ultra Low Gate Charge, Qg; Avalanche Energry Rated; Extreme dv/dt Rated, Popular TO-247 or Surface Mount D3 Package.
Super Junction MOSFET. Ultra low RDS(ON); Low Miller Capacitance; Ultra Low Gate Charge, Qg; Avalanche Energry Rated; Popular T-MAX or TO-264 Package.
Super Junction MOSFET
The AAT4280 SmartSwitch is a P-channel MOSFET power switch designed for high-side load switching applica­tions. The P-channel MOSFET device has a typical RDS(ON) of 80mW, allowing increased load switch power...
The AAT4616 SmartSwitch is a current limited P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 2.4V to 5.5V, making it...
The AAT4616A SmartSwitch is a current limited P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 2.4V to 5.5V, making it...
The AAT4618 SmartSwitch is a member of Skyworks' Application Specific Power MOSFET™ (ASPM™) product family. It is a current limited P-channel MOSFET power switch designed for high-side load switching applications...
The AAT4712 is a programmed, current limited P-channel MOSFET power switch designed for high-side load-switching applications for SSD memory buffer saving solutions. With the programmed current limit, the AAT4712 ensures...

Next >>