The BLH106K102B082 is a DC link capacitor designed for harsh environments, with a rated voltage of 1000 Vdc, capacitance of 10 µF, and a maximum ripple current of 400 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualification standards. The capacitor has an operating temperature range of -40 °C to 105 °C, with derating above 85 °C at 1.35% per °C, and a life expectancy of 100,000 hours at a 70 °C hot spot. Dimensions are 42.5 mm in length, 40 mm in height, and 20 mm in thickness, with a 10.2 mm terminal spacing and 1.2 mm lead diameter. It is qualified for 1500 hours at 85 °C and 85% RH under rated voltage and complies with IEC 61071.
Power Film Dc Applications / Dc Link Capacitors / Box
10µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 10µF 1000V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K102B082 | 338-BLH106K102B082-ND | BLH106K102B082 | 2002-BLH106K102B082 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |