20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
CAP, 20µF, 900V, 5%, PP, RADIAL; Capacitance:20µF; Voltage Rating:900V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
CAP FILM 20UF 5% 900VDC RADIAL
CAP FILM 20UF 5% 900VDC RADIAL
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6228-ND | C4AEOBW5200A3LJ | 01AC1633 | C4AEOBW5200A3LJ | C4AEOBW5200A3LJ |
| Product Name | Film Capacitors | Film Capacitor | Cap, 20Μf, 900V, 5%, Pp, Radial; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |