BLH306K901C064 is a DC link capacitor for harsh environments, rated for 900 Vdc and 30 µF, with a maximum rms current of 15 A at 35 °C hot spot temperature. It features a plastic UL94V-0 case, tin-plated copper terminals, and complies with AEC-Q200 standards. The component measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with 20.3 mm terminal pitch. It supports an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor offers self-healing properties, low loss, and a 1,500-hour life test at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 30µF 900V
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K901C064 | 2002-BLH306K901C064 | 338-BLH306K901C064-ND | BLH306K901C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |