Richardson RFPD Datasheets for IC Phase-locked Loops (PLL)
IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator.
IC Phase-locked Loops (PLL): Learn more
| Product Name | Notes |
|---|---|
| 200MHz Clock Generator PLL | |
| 6.2 GHz Fractional-N Frequency Synthesizer | |
| Fractional-N Frequency Synthesizer | |
| Fractional-N PLL with Integrated VCO 25 MHz to 3000 MHz. The HMC832 is a 3.3 V, high performance, wideband, fractional-N, phase-locked loop (PLL) that features an integrated voltage controlled oscillator... | |
| Fractional-N/Integer -N PLL Synthesizer | |
| High Voltage, Fractional-N/ Integer-N PLL Synthesizer | |
| Lowest Phase Noise PLL Synthesizer using Fractional-N Technology | |
| Phase Detector / PLL Frequency Synthesizer | |
| PLL Frequency Synthesizer | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Single, Integer-N 1.2 GHz PLL | |
| Single, Integer-N 3.0 GHz PPL With Programmable Prescaler And Charge Pump | |
| Single, Integer-N 4.0 GHz PLL With Programmable Prescaler And Charge Pump | |
| The ADF4150HV is a 3.0 GHz, fractional-N or integer-N frequency synthesizer with an integrated high voltage charge pump. The synthesizer can be used to drive external wideband VCOs directly, eliminating... | |
| The ADF4151 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers if used with an external voltage controlled oscillator (VCO), loop filter, and external reference frequency. | |
| The ADF41513 is an ultralow noise frequency synthesizer that can be used to implement local oscillators (LOs) as high as 26.5 GHz in the upconversion and downconversion sections of wireless... | |
| The ADF4350 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers if used with an external loop filter and external reference frequency. The ADF4350 has an integrated voltage... | |
| The ADF4351 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and external reference frequency. The ADF4351 has an integrated voltage... | |
| The ADF5356 allows implementation of fractional-N or integer N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. The wideband microwave VCO... | |
| The CMOD225-10-100 is a PLL module that phase locks an internal Ultra-low phase noise 100 MHz VCXO to an external 10 MHz input frequency reference. If no input reference is... | |
| The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate... | |
| The VF900703 is a Phase-Lock-Loop, Frequency Translator and Jitter Attenuator which accepts an input frequency of 161.1328 MHz or 156.250 MHz and provides an output frequency at 156.250 MHz. The... | |
| The VFJA402 is a Phase-Lock-Loop and jitter attenuator capable of providing an output frequency up to 200MHz. Two select inputs [S1,S0] allow the user to select 1 of 3 preset... | |
| The VFJA910 is a Phase-Lock-Loop and Jitter Attenuator that provides two LVCMOS outputs with a frequency of 25MHz. With less than 0.4 dBc of jitter peaking the device allows for... | |
| Valpey Fisher Phase-Lock-Loop Jitter Attenuators offer a completely integrated clock/PLL timing solution for synchronization, clock and data recovery, and jitter attenuation in SONET/SDH/ATM network elements. Various models are available in... | |
| Wideband Synthesizer with Integrated VCO |