Richardson RFPD Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 7P Terminal Block, PCB, High Temperature | |
| Barrier Strips, Barrier Strip Sockets | |
| CTS 7602-602LF is a two-position feedthru EMI-Filtered terminal block with 12,000 and 27,000 pF capacitance values. Insertion Loss is 28 dB at 10 MHz, 45 dB at 100 MHz, 70... | |
| Europa Terminal Blocks | |
| NEMA Terminal Blocks | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Terminal Block Connectors | |
| The barrier strip filtered terminal block is designed provide excellent EMI/RFI filtering of AC and DC power lines and control lines. This terminal block is available in various sizes, with... |