The BLH206K701B064 is a DC link capacitor rated for 700 Vdc, with a capacitance of 20 µF and a standard tolerance of ±10%. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a maximum rms current of 12 A at 70 °C, with an ESR of 7.5 mΩ at 10 kHz and an ESL of 30 nH. It measures 42.5 mm in length, 37 mm in height, 28 mm in thickness, and has a terminal pitch of 37.5 mm. The unit is designed for operation from -40 °C to 105 °C, with derating above 85 °C, and satisfies a 1500-hour THB test at 85 °C and 85% relative humidity under rated voltage. Life expectancy is rated at 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 20µF 700V
20µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K701B064 | 2002-BLH206K701B064 | 338-BLH206K701B064-ND | BLH206K701B064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |