The BLH256K122C084 is a DC link capacitor designed for harsh environments, rated for 1200 Vdc and 25 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The part measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a 20.3 mm terminal pitch and 10.2 mm terminal spacing. It has a rated ripple current of 15 A at 10 kHz, an ESR of 6.5 mΩ at 10 kHz, and a thermal resistance of 9.1 °C/W at 70 °C hot spot temperature. The capacitor supports an operating temperature range from -40 °C to 105 °C and undergoes a 1500-hour THB test at 85 °C/85% RH with rated voltage. Life expectancy at 70 °C is 100,000 hours.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 25µF 1200V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
25µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH256K122C084 | 2002-BLH256K122C084 | BLH256K122C084 | 338-BLH256K122C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF |