Richardson RFPD Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DBC) Glass passived thyristor chips Typical Applications Soft starters Light... | |
| Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage... | |
| Antiparallel Thyristor Module Features Heat transfer through aluminum oxide ceramic isolated metal baseplate Hard soldered joints for high reliability Typical Applications DC motor control (e.g. for machine tools) AC motor... | |
| Antiparallel Thyristor Module|•Compact Design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DBC)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63 532|Typical... | |
| Antiparallel Thyristor Module|•Compact Design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63 532|Typical... | |
| Antiparallel Thyristors for Softstart|•Compact design|•Thyristor with amplifying gate|•Pressure contact technology|Typical Applications:|•Soft Starters | |
| Capsule Thyristor | |
| Capsule Thyristor Features Hermetic metal case with ceramic insulator Capsule package for double sided cooling Shallow design with single sided cooling Off-state and reverse voltages up to 1600 V Amplifying... | |
| Controllable Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DBC)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63 532|Typical... | |
| Controllable Bridge Rectifier|•Fully controlled single phase bridge rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage to 1400V|•High surge currents|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•For... | |
| Controllable Bridge Rectifier|•Fully controlled single phase bridge rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage to 1600V|•High surge currents|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•For... | |
| Controllable Bridge Rectifier|•Fully controlled three phase bridge rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage to 1400V|•High surge currents|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•For... | |
| Controllable Bridge Rectifier|•Sturdy isolated metal baseplate|•Fast-on terminals with solder tips|•Suitable for wave soldering|•High surge current rating|•UL recognized, file no. E 63 532|Typical Applications:|•Contr ollable single phase rectifier|•DC power supplies|•DC motor... | |
| Fast Switching SCR, 70A Avg. (110 RMS), Up to 1400 Volts. | |
| Fast Switching Thyristor | |
| Features Heat transfer through aluminium oxide ceramic isolated metal baseplate Hard soldered joints for high reliability Applications DC motor control (e.g. for machine tools) AC motor soft starters Temperature control... | |
| Features Hermetic metal case with glass insulator Threaded stud ISO M24x1,5 or UNF 3/4-16 High i2t and ITSM values for easy fusing International standard case Applications DC... | |
| Half Controlled Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DBC)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63... | |
| Half Controlled Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DBC)|•Up to 1600V reverse voltage|•High surge currents|•Glass passived diodes chips|•UL recognized, file no. | |
| Inverter SCR. | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled... | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor... | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control... | |
| Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to1800 V|Typical Applications:|•DC motor control (e.g... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 or UNF 1/2-20|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machines tools)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M16x1.5 or UNF 3/4-16|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machine tools)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M16x1.5|•Internation al standard case|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M24x1.5 or UNF 3/4-16|•High i²t and Itsm values for easy fusing|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machine tools)|•Controlled... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M24x1.5|•High i²t and Itsm values for easy fusing|•Internationa l standard case|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for... | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 or UNF 1/4-28|•Internationa l standard case|Typical Applications:|•DC motor control (e.g. for machine tools)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. | |
| Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•International standard case|Typical Applications:|•DC motor control (e.g. for machines tool)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. for temperature control)|•Recommende d... | |
| Modules with Thyristor and Free-Wheeling Diode|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|•Electrical data see also data sheet SKKH 57|Typical... | |
| Modules with Thyristor and Free-Wheeling Diode|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Speci al modules for DC braking of... | |
| Phase Control SCR 1200 Amperes Average 2400 Volts. Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven... | |
| Phase Control SCR 750 Amperes Average 2400 Volts. Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven... | |
| Phase Control SCR, 40-80 Amperes (63-125 RMS), 1600 Volts. | |
| PHASE CONTROL SCR, 70 AMPERES AVERAGE (110 RMS), 600 VOLTS. | |
| Phase Control SCR. | |
| Plastic Package, 1 Varistor + 1 Capacitor 0.1 µF | |
| Plastic Package, 1 Varistor | |
| POW-R-BLOKTM Dual SCR Isolated Module 500 Amperes / 1800 Volts. Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated... | |
| POW-R-BLOKTM Single SCR Isolated Module 500 Amperes / Up to 1600 Volts. Powerex Single SCR Modules are designed for use in applications requiring rectification and isolated packaging. The modules are... | |
| Powerex AC Switch SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common... | |
| Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. | |
| Powerex Dual SCR POW-R-BLOK™ Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on common heatsinks. | |
| Powerex silicon controlled rectifier (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (dynamic) gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate. | |
| Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. THese are all-dissufsed, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate. | |
| Powerex Single SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SEMIPACK® 4 Thyristor Modules Features Heat transfer through aluminium nitride ceramic isolated metal baseplate Precious metal pressure contacts for high reliability Thyristor with amplifying gate Typical Applications DC motor... | |
| SEMIPACK® 5 Thyristor/Diode Modules Features Heat transfer through aluminium nitride ceramic insulated metal baseplate Precious metal pressure contacts for high reliability Thyristor with amplifying gate Typical Applications AC motor... | |
| SEMIPACK® 6 Thyristor Modules Features Precious metal pressure contacts for high reliability Thyristor with amplifying gate Typical Applications DC motor control (e.g. for machine tools) Temperature control (e.g. for... | |
| SEMITOP®3 Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse... | |
| SEMITOP®3 Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to... | |
| SEMITOP®3 Controlled Bridge Rectifier Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to... | |
| SEMiX Bridge Rectifier|•Terminal height 17 mm|•Chips soldered directly to isolated substrate|Typical Applications:|•Input Bridge Rectifier for AC/DC motor control power supply | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, compression bonded encapsulated (CBE) devices employing the field-proven amplifying (di/namic) gate. | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate. | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate. | |
| Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak hermetic Pow-R-Disc devices employing the field-proven amplifying gate. | |
| Six Separated Thyristors Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Glass passivated thyristor chips|•Up to 1600 V reverse voltage|Typical Applications:|•Soft starters|•Light control (studios,... | |
| The T9G0 SCR employs a Center-Fired amplifying gate structure which allows the SCR to be reliably operated at high di/dt and high dv/dt conditions in phase control applications. | |
| The T9GO is a medium voltage, high current disc pack SCR employing a center fired, amplifying gate structure suitable for operation to 400 Hz. The amplifying gate allows this SCR... | |
| The TBK5 is a high voltage, high current disc pack SCR employing distributed gate structure. This design allows the SCR to be reliably operated at high di/dt and dv/dt conditions... | |
| Three Phase Antiparallel Thyristor Module|•Compact design|•Two screws mounting|•Heat transfer and isolation through direct copper board (Low Rth)|•Low resistance in Steady-State and high reliability|•High surge currents|•Glass passived thyristors chips|•Up to 1600V... | |
| Three-phase bridge rectifier + brake, chopper + three-phase inverter, intelligent power module | |
| Thyristor Modules Features Heat transfer through aluminium oxide ceramic isolated metal baseplate Typical Applications DC motor control (e. g. for machine tools) AC motor soft starters Temperature control (e.g. for... | |
| Thyristor Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precious metal pressure contacts for high reliability|•Thyrist or with amplifying gate|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. | |
| Thyristor Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft... | |
| Thyristor Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•Soft starter|•AC motor... | |
| Thyristor Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•Temperature control (e.g. | |
| Thyristor Module|•Industrial standard package|•Electricall y insulated base plate|•Heat transfer through aluminum oxide ceramic insulated metal base plate|•Chip soldered on direct copper bonded Al2O3 ceramic|•Thyristor with center gate|•UL recognition applied for... | |
| Thyristor Module|•Precious metal pressure contacts for high reliability|•Thyrist or with amplifying gate|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•Temperature control (e.g. for ovens, chemical... | |
| Thyristor/Diode Modules Features Heat transfer through aluminium oxide ceramic isolated metal baseplate Typical Applications DC motor control (e. g. for machine tools) AC motor soft starters Temperature control (e.g. for... | |
| Thyristor/Diode Modules Features Heat transfer through aluminum nitride ceramic isolated metal baseplate Precious metal pressure contacts for high reliability Typical Applications AC motor softstarters Input converters for AC inverter drives... | |
| Thyristor/Diode Module|•Heat transfer through aluminum nitride ceramic insulated metal baseplate|•Precious metal pressure contacts for high reliability|•Thyrist or with amplifying gate|•UL recognized, file no. E63532|Typical Applications:|•AC motor Soft starters|•Input converters for... | |
| Thyristor/Diode Module|•Heat transfer through aluminum nitride ceramic insulated metal baseplate|•Precious metal pressure contacts for high reliability|•UL recognized, file no. E63532|Typical Applications:|•AC motor Soft starters|•Input converters for AC inverter drives|•DC motor... | |
| Thyristor/Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precious metal pressure contacts for high reliability|•Thyrist or with amplifying gate|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. | |
| Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft... | |
| Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•Temperature control (e.g. | |
| Thyristor/Diode Module|•Industrial standard package|•Electricall y insulated base plate|•Heat transfer through aluminum oxide ceramic insulated metal base plate|•Chip soldered on direct copper bonded Al2O3 ceramic|•Thyristor chip with center gate|•UL recognition applied... | |
| Thyristor/Diode Module|•Industrial standard package|•Electricall y insulated base plate|•Heat transfer through aluminum oxide ceramic insulated metal base plate|•Chip soldered on direct copper bonded Al2O3 ceramic|•Thyristor with center gate|•UL recognition applied for... | |
| Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control... |