MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
CAP FILM METAL RAD POLYPROP
CAP FILM METAL RAD POLYPROP
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4ASPBW3330A3EJ | 399-C4ASPBW3330A3EJ-ND | 87AC0221 | C4ASPBW3330A3EJ |
| Product Name | IGBT Snubber Capacitor | Film Capacitors | 0,33 U 200V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 0.3300 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 1200 volts | 1200 volts |