The BLH605K122B082 is a DC link capacitor designed for harsh environments, with a rated voltage of 1200 Vdc and a capacitance of 6 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part has a maximum operating temperature of 105 °C, with derating above 85 °C at 1.35% per °C. It supports a peak current of 270 A at 10 kHz, with a typical ESR of 15.5 mΩ and thermal resistance of 11.5 °C/W. The capacitor meets the THB test of 1500 hours at 85 °C and 85% relative humidity under rated voltage. Dimensions are 42.5 mm in length, 40 mm in height, 20 mm in thickness, with a lead pitch of 37.5 mm. The insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc after 1 minute. It is UL recognized under E128034 for construction only.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 6µF 1200V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
6µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH605K122B082 | 2002-BLH605K122B082 | BLH605K122B082 | 338-BLH605K122B082-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6 microF | 6 microF | 6 microF |