Richardson RFPD Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| 100:1 Unequal Power Divider | |
| 10:1 Unequal Power Divider | |
| 2 way 90 degree power splitter 5 - 250 MHz Features 2 way 90 degree Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Suitable for all CATV,... | |
| 2-way power splitter | |
| 2-way reactive power splitter | |
| 2:1 Unequal Power Divider | |
| 3-way reactive power splitter | |
| 30:1 Unequal Power Divider | |
| 3:1 Unequal Power Divider | |
| 4-way reactive power splitter | |
| 4:1 Unequal Power Divider | |
| A Power divider is ideally a loss less reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or... | |
| A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer. | |
| Diplexer 80-2170/2400-2500 MHz, N(f) | |
| Diplexer 80-2690/3300-5850 MHz, N(f) | |
| Doherty Combiner. The X3DC07E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC07E2S is designed particularly for Doherty... | |
| Doherty Combiner. The X3DC08E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC08E2S is designed particularly for Doherty... | |
| Doherty Combiner. The X3DC09E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC09E2S is designed particularly for Doherty... | |
| Doherty Combiner. The X3DC18E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC18E2S is designed particularly for Doherty... | |
| Doherty Combiner. The X3DC18P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC18P1S is designed particularly for Doherty... | |
| Doherty Combiner. The X3DC19E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC19E2S is designed particularly for Doherty... | |
| Doherty Combiner. The X3DC21E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC21E2S is designed particularly for Doherty... | |
| Doherty Combiner. The X3DC23P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC23P1S is designed particularly for Doherty... | |
| Four Way Power Splitter | |
| Four-Way 0° Power Splitter Combiner 0.81–0.96 GHz | |
| M/A-COM’s MAPD-007530-000100 is an IC-based monolithic power divider using M/A-COM’s GMIC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small... | |
| MAAM-007805 CATV 2-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free PQFN plastic package. The MAAM-007805 employs a low noise, high linearity... | |
| MAAM-008819 CATV 3-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 2mm 8-lead PDFN plastic package. The design features 75 Ohm inputs... | |
| MAAM-008970 2-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free PQFN plastic package. The MAAM-008970 employs a low noise, high linearity amplifier... | |
| MACOM’s MAPD-011007 is a 2 way 0 degree power divider in a low cost surface mount package. Ideally suited for CATV Broadband applications. | |
| MACOM’s MAPD-011020 is a 2 way 0º power divider in a low cost, surface mount package. Ideally suited for high volume broadband CATV applications. | |
| MACOM’s MAPD-011027 is a 3 way 0 degree Power Divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. No external components are required with... | |
| MACOM's ELPD-20-1 is a 2 Way 0° Power divider in a low cost, surface mount package. Ideally suited for high volume CATV applications. | |
| MACOM's MAPD-000900-12920T is a 50 W Characteristic Impedance, Monolithic Passive Integrated Circuit designed to provide a 0 degree phase shift during an RF power split. The die uses MACOM's unique... | |
| MACOM's MAPD-007246-ES4700 is a RoHS compliant 4 Way 0° Power divider in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Parts are packaged... | |
| MACOM's MAPDCC0005 is an IC-based mono-lithic power divider in a low cost SOIC-8 plastic package. This 3-way power divider is ideally suited for applications where small size, low profile, and... | |
| MACOM's MAPDCC0008 is an IC-based mono-lithic power splitter/combiner in a low cost SOW-16 plastic package. This device is ideally suited for applications where PCB real estate is at a premium... | |
| MACOM's QHOI-0016-G is an IC-based monolithic power divider using MACOM's GMIC technology in a low cost SOT-26 plastic package. This Quad Hybrid is ideally suited for applications where small size,... | |
| MAPD-007249-ESML21 is a RoHS compliant 2 Way 0° Power Divider in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Parts are packaged in... | |
| MAPD-007352-000100 is an IC-base monolithic power divider using MACOM's GMIC technology in a low cost SOIC-8 plastic package. This 3-way power divider is ideally suited for applications where small size,... | |
| MAPD-007530-000100 is an IC-based monolithic power divider using MACOMs GMC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small size,... | |
| MAPD-008072-ESSM26 is a RoHS compliant 2 Way 0° Power Divider in a low cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Parts are packaged in... | |
| MAPD-008108-C202C0 is a 2 Way 0° Power Divider in a low cost, surface mount package Ideally suited for high volume CATV/Broadband applications. | |
| MAPDCC0001 is an IC-based monolithic power divider in a low cost SOIC-8 plastic package. This 2-way power divider is ideally suite for applications where small size, low insertion loss, superior... | |
| MAPDCC0002 is an IC-based monolithic power divider in a low cost SOIC-8 plastic package. This 2-way power divider is ideally suite for applications where small size, low insertion loss, superior... | |
| MAPDCC0003 is an IC-based monolithic power divider in a low cost SOIC-8 plastic package. This 2-way power divider is ideally suited for applications where small size, low insertion loss, superior... | |
| MAPDCC0004 is an IC-based monolithic power divider in a low cost SOIC-8 plastic package. This 2-way power splitter is ideally suited for applications where small size, low profile and low... | |
| MAPDCC0009 is an IC-base monolithic power divider using MACOM's GMIC technology in a low cost SOIC-8 plastic package. This 4-way power divider is ideally suite for applications where PCB real... | |
| MAPDCC0011 is an IC-based monolithic power divider using MACOM's GMIC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small size,... | |
| MAPDCT0005 is a 3 Way 0° Power Divider in a low cost, surface mount package. Ideally suited for high volume CATV & VSAT applications. No external components are required with... | |
| MAPDCT0013 is a 2 way 0 degree RF power divider in a low cost, surface mount package. Ideally suited for high volume CATV/broadband applications. Two 0603 0.5pF capacitors and one... | |
| MAPDCT0028 is a 4 way, high performance 0 degree, RF power divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. | |
| MAPDCT0029 is 2 way 0 degree RF power divider in a low cost, surface mount package. A 160 Ohm resistor included on the component. Ideally suited for high volume CATV/Broadband... | |
| MAPDCT0030 is a 2 way 0 degree RF power divider in a low cost, surface mount package Ideally suited for high volume CATV & VSAT applications. Two 0603 1pF capacitors... | |
| MAPDCT0032 is a 3 way 0 degree Power Divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. No external components are required with this... | |
| MAPDCT0033 is 2 way 0 degree RF power divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. | |
| Power Divider BNC jack(f), jack(f), jack(f) | |
| Power Divider N jack(f), jack(f), jack(f) | |
| Power Divider N plug(m), jack(f), jack(f) | |
| Power Divider SMA jack(f), jack(f), jack(f) | |
| Power Dividers are compact stripline units with wide bandwidth and multiple outputs. Tapered line transformers and internal terminations provide low VSWR at all ports and high isolation between all output... | |
| Power Splitter 380-2700 MHz, 2-ways, N(f) | |
| Power Splitter 380-2700 MHz, 3-ways, N(f) | |
| Power Splitter 694-3800 MHz, 2-ways, N(f) | |
| Resistive Power Divider, Low Power | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The CHW4212-QKA is a 2-way 0 degree Power Divider/Combiner designed for wideband operation from 8 to 22GHz. It supports many applications including phase array radars, 5G and satellite communications, Test... | |
| The CHW4213-QAG is a 3-way 0 degree Power divider/Combiner designed for wideband operation from 15 to 25 GHz. It supports many applications including phase array radars, 5G applications as well... | |
| The CHW4312-QKA is a 2-way 0 degree Power splitter/Combiner designed for wideband operation from 22 to 34GHz. It supports many applications including phase array radars, 5G applications as well as... | |
| The CHW4313-QAG is a 3-way 0 degree Power divider/Combiner designed for wideband operation from 24 to 35GHz. It supports many applications including phase array radars, 5G applications as well as... | |
| The MAAM-009778 CATV 4-way active splitter with the default loop-through path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 3 mm 12-lead PQFN plastic... | |
| The MAAM-009779 CATV 5-way active splitter with the default loop-through path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 3mm 12-lead PQFN plastic package. | |
| The MAAM-009879 CATV 2-way active splitter with the default loop-thru path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 3 mm PQFN 12-lead plastic... | |
| The MAAM-010237 CATV 8-way active splitter with the default loop-through path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 4mm 24-lead PQFN plastic package. | |
| The MAPD-011026 is a 3 Way power divider in a low cost, surface mount package. Ideally suited for high volume CATV applications. | |
| The MAPD-011039 is a 2 way 0 degree power divider in a low cost surface mount package. Ideally suited for high volume CATV/VSAT applications. | |
| The MAPD-011053 is a 2 way 0 degree power divider in a low cost surface mount package. Ideally suited for all CATV Broadband and FTTx applications. This part can be... | |
| The PD0409J7575S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0409J7575S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The PD0810J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0810J5050S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The PD0922J5050D2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package and is ideal for high volume manufacturing while delivering higher performances than... | |
| The PD1722J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD1722J5050S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The PD1722J5050S3HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package and is ideal for high volume manufacturing while delivering higher performances than... | |
| The PD2328J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD2328J5050S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The PD2425J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD2425J5050S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The PD3150J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD3150J5050S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The PD4859J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD4859J5050S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The PD6080J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD6080J5050S2HF is ideal for high volume manufacturing and delivers higher performances... | |
| The X3DC07P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC07P1S is designed particularly for Doherty Amplifier applications,... | |
| The X3DC19P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC19P1S is designed particularly for Doherty Amplifier applications,... | |
| The X3DC21P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC21P1S is designed particularly for Doherty Amplifier applications,... | |
| The X3DC35P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC35P1S is designed particularly for Doherty Amplifier applications,... | |
| These are the smallest in-phase isolation 1.0 -18.0 GHz power dividers available. Rugged stripline construction, housed in sealed lightweight packages insure reliable operation in the roughest environments. SMA stainless steel... | |
| These eight-way in-phase power divides combine reliable strip transmission line design techniques with Small size and light weight to achieve excellent performance over octave and multi-octave and multi-octave frequency ranges. | |
| These four-way in-phase power dividers combine excellent strip transmission line design techniques with small size and light weight and still achieve superb performance over wide multi-octave frequency ranges as well... | |
| This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR... | |
| Three Way Power Splitter | |
| Two Way Power Splitter | |
| Two-Way 0° Power Splitter Combiner 1.71–1.99 GHz | |
| Ultra Low Profile 0404 Power Divider, 50 Ohm to 50 Ohm. The PD2425N5050S2 is a low profile 1mm square, sub-miniature Wilkinson power divider in an easy to use surface mount... | |
| Ultra Low Profile 0805 Power Divider; 50 ohm to 50 ohm. The PD1722J5050D2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The... | |
| Wilkinson Splitter with one DC path blocked 698-2700 MHz, 2-ways, N(f) |