BLH156K901B092 is a DC link capacitor for harsh environments, featuring a capacitance of 15 µF, a rated voltage of 900 Vdc, and a 2-lead configuration. It has a maximum rms current of 10.5 A at 70°C, an ESR of 8 mΩ at 10 kHz, and an ESL of 30 nH. The capacitor operates from -40°C to 105°C with voltage derating above 85°C. It meets the AEC-Q200 qualification standard and is rated for 1500 hours at 85°C and 85% relative humidity with rated voltage applied. The case is made of UL94V-0 plastic, with tin-plated copper terminals and a dry resin filling. Dimensions are 42.5 mm in length, 44 mm in height, 24 mm in thickness, and 37.5 mm terminal pitch with a 10.2 mm lead spacing. The insulation resistance is at least 30,000 MΩ×µF at 100 Vdc and 25°C after 1 minute.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 900V
15µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K901B092 | 2002-BLH156K901B092 | 338-BLH156K901B092-ND | BLH156K901B092 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |