The BLH186K112B114 is a DC link capacitor rated for 1100 Vdc with a capacitance of 18 µF, designed for harsh environments and qualified to AEC-Q200 standards. It features a plastic UL94V-0 case, tin-plated copper terminals, and a maximum RMS current of 15.5 A at 10 kHz. The part measures 42.5 mm in length, 50 mm in height, 35 mm in thickness, and has a lead pitch of 20.3 mm with two leads. It operates from -40 °C to 105 °C, with voltage derating above 85 °C, and supports a life expectancy of 100,000 hours at a 70 °C hot spot temperature. The capacitor is self-healing, has low loss, and withstands 85 °C / 85% RH for 1500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
18µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 18µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH186K112B114 | BLH186K112B114 | 338-BLH186K112B114-ND | 2002-BLH186K112B114 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF |