BLH155K112A032 is a DC link capacitor in the BLH series, designed for harsh environments and qualified to AEC-Q200 standards. It has a rated voltage of 1100 Vdc, a capacitance of 1.5 µF, and a capacitance tolerance of ±10%. The capacitor operates over a temperature range of -40 °C to 105 °C, with a maximum rms current of 120 A at 70 °C hot spot. Its dimensions are 32 mm in length, 22 mm in height, 13 mm in thickness, and 27.5 mm between terminal centers. The case and resin materials are UL94V-0 rated plastic and dry resin, with tin-plated copper terminals. It supports a test voltage of 3 kVac between terminals and case at 25 °C and has an expected life of 100,000 hours at 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
1.5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 1.5µF 1100V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH155K112A032 | 338-BLH155K112A032-ND | BLH155K112A032 | 2002-BLH155K112A032 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |