The BLH306K112C084 is a DC link capacitor designed for harsh environments, featuring a rated voltage of 1100 Vdc, capacitance of 30 µF, and a maximum RMS current of 15 A at 10 kHz. It has an ESR of 5 mΩ at 10 kHz, thermal resistance of 8.9 °C/W, and an ESL of 35 nH. The capacitor is housed in a plastic case (UL94V-0) with tin-plated copper terminals, measuring 57.5 mm in length, 50 mm in height, 35 mm in thickness, and a lead spacing of 20.3 mm. It operates from -40 °C to 105 °C with voltage derating above 85 °C, and is qualified to AEC-Q200 standards with a 1500-hour THB test at 85 °C/85% RH. Its insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc, and it has a 100,000-hour life expectancy at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
30µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 30µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K112C084 | BLH306K112C084 | 338-BLH306K112C084-ND | 2002-BLH306K112C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |