BLH505K451A032 is a DC link capacitor designed for harsh environments, with a capacitance of 5 µF, rated for 450 Vdc, and operates from -40 °C to 105 °C. It features a maximum rms current of 6 A at 70 °C, an ESR of 14 mΩ at 10 kHz, and a case dimensions of 32 mm × 22 mm × 13 mm with 2 leads spaced 27.5 mm apart. The capacitor is AEC-Q200 qualified, has an insulation resistance of at least 30,000 MΩµF, and meets THB requirements of 85 °C / 85% RH for 1500 hours at rated voltage. The case and resin are UL94V-0 rated plastic and dry resin, respectively, with tin-plated copper terminals. It complies with IEC 61071 and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 5µF 450V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K451A032 | 338-BLH505K451A032-ND | BLH505K451A032 | 2002-BLH505K451A032 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |