Richardson RFPD Datasheets for RF Power Detectors

RF power detectors are devices that detect an RF signal and convert it to an output that corresponds to the RF power. These devices typically connect in-line with coaxial connectors.
RF Power Detectors: Learn more

Product Name Notes
0.01 - 18 GHz Coaxial Detector
1 - 18 GHz High Sensitivity Coaxial Detector
1 - 8 GHz High Sensitivity Coaxial Detector
1 MHz to 10 GHz, 50 dB Log Detector/Controller
10-27GHz Bidirectional Detector; GaAs Monolithic Microwave IC in SMD leadless package. The CHE1260-QAG is a bidirectional detector that integrates a passive bidirectional coupler, two matched detector diodes and two reference...
10-27GHz Bidirectional Detector; GaAs Monolithic Microwave IC. The CHE1260 is a bidirectional detector that integrates a passive bidirectional coupler, two matched detection diodes and two reference diodes. It allows the...
2.5 GHz TruPwr™ Detector
2.7GHz RF / IF Gain Phase Detector
50 Hz to 3.8 GHz 65 dB TruPwr™ Detector
50 MHz to 3.5 GHz, 45 dB RF Detector
50 MHz to 6 GHz TruPwr Detector
Cartridge For Coaxial Detector: 0.01 - 12.4 GHz Negative Polarity
Cartridge For Coaxial Detector: 0.01 - 4 GHz Negative Polarity Detector
Coaxial Detector
Detector SMA Male - Female 0.01-12.4 GHz Positive
GaN Bias Controller/Sequencer Module. The MABC-001000-DP000L is a bias controller that provides proper gate voltage and pulsed drain voltage biasing for a device under test (DUT). Applicable DUT’s would be...
GRF1201 is a low-cost, logarithmic, average power detector IC LNA designed for cost-sensitive applications in the 100 to 6000 MHz frequency range. It is operated from a supply voltage (Vcc)...
High Sensitivity Coaxial Detector
MADT-011000 is a single-ended, internally-matched power detector with wide input bandwidth and high dynamic range. The circuit consumes 70 uA from a 4.5 V supply, while matched detector and reference...
MADT-011000-DIE is a single-ended, internally-matched power detector with wide frequency range and high dynamic range. The circuit consumes 70 uA from a 4.5 V supply, while matched detector and reference...
N Male /BNC Female 0.01 - 4 GHz Coaxial Detector
Removable Cartridge of Detector 0.01 - 12.4 GHz
Removable Cartridge of Detector
RF Detector/Controller, 100 MHz to 2.7 GHz, 45 dB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA - M/F detector, Weight 96600G
SMA M/F detector, 2.9 - 3.5 GHz
SMA Male - SMC Female 1-18 GHz High Sensitivity Coaxial Detector
The AD8314 is a complete low cost subsystem for the measurement and control of RF signals in the frequency range of 100 MHz to 2.7 GHz, with a typical dynamic...
The AD8315 is a complete low cost subsystem for the precise control of RF power amplifiers operating in the frequency range 0.1 GHz to 2.5 GHz and over a typical...
The AD8318 is a demodulating logarithmic amplifier, capable of accurately converting an RF input signal to a corresponding decibel-scaled output voltage. It employs the progressive compression technique over a cascaded...
The AD8319 is a demodulating logarithmic amplifier, capable of accurately converting an RF input signal to a corresponding decibel-scaled output. It employs the progressive compression technique over a cascaded amplifier...
The AD8368 is a variable gain amplifier (VGA) with analog linear-in-dB gain control that can be used from low frequencies to 800 MHz. Its excellent gain range, conformance, and flatness...
The ADL5511 is an RF envelope and TruPwr™ rms detector. The envelope output voltage is presented as a voltage that is proportional to the envelope of the input signal. The...
The ADL5513 is a demodulating logarithmic amplifier, capable of accurately converting an RF input signal to a corresponding decibel-scaled output. It employs the progressive compression technique over a cascaded amplifier...
The ADL5902 is a true rms responding power detector that has a 65 dB measurement range when driven with a single-ended 50 ? source. This feature makes the ADL5902 frequency...
The ADL5920 is a 9 kHz to 7 GHz ultrawideband, bidirectional RMS and VSWR detector that simultaneously measures forward and reverse rms power levels in a signal path, along with...
The CHE1260-QAG is a bidirectional detector that integrates a passive bidirectional coupler, two matched detector diodes and two reference diodes
The CHE1270-QAG is a detector that integrates a matched detection diode (Vdet) and a reference diode (Vref). It is designed for a wide range of applications where an accurate transmitted...
The CHE1270a is a detector that integrates a matched detection diode (Vdet). A reference diode is also available to be used in differential mode (Vref). It is designed for a...
The HMC662LP3E Logarithmic Detector converts RF signals at its input, to a proportional DC voltage at its output. The HMC662LP3E employs successive compression topology which delivers high dynamic range over...
The HMC948LP3E Logarithmic Detector converts RF signals at its input, to a proportional DC voltage at its output. The HMC948LP3E employs successive compression topology which delivers high dynamic range over...
The LT5534 is a 50MHz to 3GHz monolithic RF power detector capable of measuring RF signals over a 60dB dynamic range. The RF signal in a decibel scale is precisely...
The LT5537 is a wide dynamic range RF/IF detector, operational from below 10MHz to 1000MHz. The lower limit of the operating frequency range can be extended to near DC by...
The LT5538 is a 40MHz to 3800MHz monolithic logarithmic RF power detector, capable of measuring RF signals over a wide dynamic range, from –75dBm to 10dBm. The RF signal in...
The LT5581 is a 10MHz to 6GHz, low power monolithic precision RMS power detector. The RMS detector uses a proprietary technique to accurately measure the RF power from –34dBm to...
The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in...
The LTC5507 is an RF power detector for applications operating from 100kHz to 1000MHz. The input frequency range is determined by an external capacitor. A temperature-compensa ted Schottky diode peak...
The LTC5508 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in...
The LTC5530 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in...
The LTC5532 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in...
The LTC5564 is a precision, RF power detector for applications in the 600MHz to 15GHz frequency range. The LTC5564 operates with input power levels from –24dBm to 16dBm. A temperature...
The LTC5582 is a 40MHz to 10GHz RMS responding power detector. It is capable of accurate power measurement of an AC signal with wide dynamic range, from –60dBm to 2dBm...
The LTC5596 is a high accuracy RMS power detector that provides a very wide RF input bandwidth, from 100MHz up to 40GHz. This makes the device suitable for a wide...
The LTC®5596 is a high accuracy RMS power detector that provides a very wide RF input bandwidth, from 100 MHz up to 40 GHz. This makes the device...
The MACP-010571 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to...
The MACP-010572 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to...
The MACP-010573 belongs to a series of small, easy-to-use, broadband, directional detectors. With integrated low loss directional couplers and built-in temperature compensation circuits, these detectors provide an easy way to...
The PE46120 is a HaRP™ technology-enhanced monolithic phase and amplitude controller (MPAC) designed for precise phase and amplitude control of two independent RF paths. It optimizes system performance while reducing...
The PE46130 is a HaRP™ technology-enhanced monolithic phase and amplitude controller (MPAC) designed for precise phase and amplitude control of two independent RF paths. It optimizes system performance while reducing...
The PE46140 is a HaRP™ technology-enhanced monolithic phase and amplitude controller (MPAC) designed for precise phase and amplitude control of two independent RF paths. It optimizes system performance while reducing...
The sampling phase detector (SPD) module is a hybrid circuit providing a fast step recovery diode, coupling capacitors and a low barrier Schottky pair. The Schottky pair is used as...
Wide Band Coaxial Detector