BLH225K122A062 is a DC link capacitor rated for 1200 Vdc, with a capacitance of 2.2 µF, ±10% tolerance, and a maximum rms current of 198 A at 10 kHz. It has a thermal resistance of 19.4 °C/W, an equivalent series inductance of 25 nH, and a peak dv/dt rating of 90 V/µs. The unit measures 32 mm in length, 28 mm in height, and 18 mm in thickness, with a terminal pitch of 27.5 mm. It operates from -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor is constructed with UL94V-0 plastic case and dry resin, complies with AEC-Q200, and is rated for 1500 hours at 85 °C/85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
2.2µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 2.2µF 1200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH225K122A062 | BLH225K122A062 | 338-BLH225K122A062-ND | 2002-BLH225K122A062 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |