The BLH206K901B104 is a DC link capacitor designed for harsh environments, rated for 900 Vdc with a capacitance of 20 µF and a tolerance of ±10%. It features a 4-lead configuration, measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a 20.3 mm terminal pitch. The capacitor supports a peak current of 700 A and a maximum RMS current of 15 A at 70°C, with an ESR of 5.5 mΩ at 10 kHz. It is constructed with UL94V-0 rated plastic and dry resin, qualifies to AEC-Q200 standards, and withstands 85°C/85% RH for 1500 hours at rated voltage. The thermal resistance is 8.1 °C/W, and the insulation resistance is ≥30,000 MΩ×µF at 100 Vdc.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 20µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K901B104 | 2002-BLH206K901B104 | BLH206K901B104 | 338-BLH206K901B104-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |