The BLH706K901C164 is a DC link capacitor designed for harsh environments, rated for 900 Vdc operation with a capacitance of 70 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a maximum RMS current of 24 A at 10 kHz, with an ESR of 3.2 mΩ and an ESL of 35 nH. Its operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C. The part is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage. Dimensions are 57.5 mm in length, 80 mm in height, 35 mm in thickness, and 52.5 mm in terminal pitch, with a 20.3 mm terminal diameter. It has a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 70µF 900V
70µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH706K901C164 | BLH706K901C164 | 2002-BLH706K901C164 | 338-BLH706K901C164-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |