ATB477M6R3 is a 470 µF aluminum electrolytic capacitor rated for 6.3 VDC with a maximum impedance of 0.16 Ω at 100 kHz and 105°C, delivering a ripple current of 600 mA. It features a 6.3 mm diameter by 10.2 mm length package, operates from -55°C to +105°C, and meets a 5000-hour load life specification at rated voltage. The capacitor supports surge voltage up to 7.9 VDC and has a capacitance tolerance of ±20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB477M6R3 | ATB477M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |