CAP POLYPROP FILM CAN
MKP Series. Aluminum Case Capacitors. Snubber Application. Faston 2.8 Terminals.
CAP POLYPROP FILM CAN
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C44BXFP4150ZA0J-ND | C44BXFP4150ZA0J | 87AC1513 | C44BXFP4150ZA0J |
| Product Name | Film Capacitors | IGBT Snubber Capacitor | 1,5 U 400V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene |