The BLH156K551A082 is a DC link capacitor designed for harsh environments, with a capacitance of 15 µF, a rated voltage of 550 Vdc, and a case size of 32 mm in length, 37 mm in height, and 22 mm in thickness. It features a maximum RMS current of 12 A at 70 °C, an ESR of 6.5 mΩ at 10 kHz, and supports a peak dv/dt of 60 V/µs. The capacitor is AEC-Q200 qualified, operates from -40 °C to 105 °C, and is rated for 1500 hours at 85 °C / 85% RH under rated voltage. Its construction uses UL94V-0 plastic case and resin, with tin-plated copper terminals, and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 550V
15µF Film Capacitor 550V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K551A082 | 2002-BLH156K551A082 | 338-BLH156K551A082-ND | BLH156K551A082 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |