Richardson RFPD Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 68
Product Name Notes
AC Filtering capacitor consists of wound metallized polypropylene film, aluminium casing with castor oil. APPLICATIONS Output AC filtering for power converters UPS System Solar Inverters Motor Drives FEATURES Overpressure disconnection...
AC Filtering capacitor consists of wound metallized polypropylene film, plastic casing sealed with epoxy. APPLICATIONS Output AC filtering for power converters UPS System Solar Inverters Motor Drives FEATURES Optimized AC...
AC filtering three phase execution (with FPU) capacitors consist of wound metallized polypropylene film, aluminium casing and filled with caster oil. APPLICATIONS PFC & AC filtering application UPS System Solar...
Conductive polymer aluminum solid capacitor
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within...
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability,Downsized from PSE series ø6.3x8L to ø5x8L), Longer life (5,000 hours at 105°C), ESR after endurance is specified within...
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte, Rated voltage range : 2.5 to 16Vdc, Capacitance...
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS
PS Series. Conductive Polymer Aluminum Solid Capacitors.
PSA Series. Conductive Polymer Aluminum Solid Capacitors.
PXA Series. Conductive Polymer Aluminum Solid Capacitors.
PXC Series. Conductive Polymer Aluminum Solid Capacitors.
PXH Series. Conductive Polymer Aluminum Solid Capacitors.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
These porcelain and ceramic dielectric multilayer capacitor (MLC) chips are best suited for RF/ Microwave applications typically ranging from 10 MHz to 4.2 GHz. Characteristic is a fine grained, high...
Type APW axial-leaded, metallized polypropylene capacitors with high capacitance values are ideal for high intensity discharge lighting and motor run applications. Flame retardant outer wrap and epoxy end seals provide...

<< Prev Next >>