The BLH106K901B084 is a DC link capacitor for harsh environments, rated for 900 Vdc, with a capacitance of 10 µF and a ±10% tolerance. It features a case size of 42.5 mm in length, 40 mm in height, and 20 mm in thickness, with 20.3 mm lead spacing and 1.2 mm lead diameter. It supports a maximum rms current of 9.5 A at 10 kHz and has an ESR of 11.5 mΩ at 25 °C. The capacitor is qualified to AEC-Q200 standards and rated for 1500 hours at 85 °C and 85% relative humidity with rated voltage applied. It operates from -40 °C to 105 °C and uses a plastic UL94V-0 case with tin-plated copper terminals. Its expected life is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
10µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 10µF 900V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K901B084 | BLH106K901B084 | 338-BLH106K901B084-ND | 2002-BLH106K901B084 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |