The BLH305K601A022 is a DC link capacitor designed for harsh environments, offering a capacitance of 3 µF with a rated voltage of 600 Vdc. It features a plastic case compliant with UL94V-0, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports an operating temperature range from -40 °C to 105 °C, with a 1500-hour test rating at 85 °C and 85% relative humidity under rated voltage. It has a typical RMS current of 7.5 A at 10 kHz, a thermal resistance of 22.3 °C/W at 70 °C, and an ESR of 28 mΩ at 10 kHz. Dimensions are 32 mm in length, 20 mm in height, and 11 mm in thickness, with 27.5 mm terminal pitch and a diameter of 0.8 mm. Life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
3µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 3µF 600V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH305K601A022 | BLH305K601A022 | 338-BLH305K601A022-ND | 2002-BLH305K601A022 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF |