KEMET C4BSMBX4200ZALJ Film Capacitor
KEMET C4BSMBX4200ZALJ Film Capacitor
MKP Series. Box Capacitors. IGBT Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
2µF Film Capacitor 550V 850V Polypropylene (PP), Metallized Rectangular Box
CAP FILM 2UF 5% 850VDC SCREW
CAP, 2UF, 550VAC, FILM, RADIAL; Capacitance:2µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4BS Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Quick RoHS Compliant: Yes
CAP FILM 2UF 5% 850VDC SCREW
| RS Components, Ltd. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1746256 | C4BSMBX4200ZALJ | 399-6260-ND | C4BSMBX4200ZALJ | 36AJ8811 | C4BSMBX4200ZALJ |
| Product Name | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 2Uf, 550Vac, Film, Radial; Capacitance Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Quick | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | |
| WVDC | 850 volts | 850 volts | 850 volts |