BLH805K551A052 is a DC link capacitor designed for harsh environments, with a rated voltage of 550 Vdc, a capacitance of 8 µF, and a maximum rms current of 7.5 A at 70 °C. It measures 32 mm in length, 28 mm in height, 14 mm in thickness, and has a terminal pitch of 27.5 mm. The capacitor features self-healing construction, low loss, and is qualified to AEC-Q200 standards, with an operating temperature range of -40 °C to 105 °C and a life expectancy of 100,000 hours at 70 °C hot spot temperature. The case and resin materials are UL94V-0 rated, and it has a THB rating of 85 °C / 85% RH for 1,500 hours at rated voltage.
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | BLH805K551A052 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 8 microF |
| Capacitance Tolerance | 10 (+/- %) |