BLH406K601B104 is a DC link capacitor designed for harsh environments, with a rated voltage of 600 Vdc, capacitance of 40 µF, and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The part measures 42.5 mm in length, 45 mm in height, 30 mm in thickness, and has a terminal pitch of 20.3 mm. It supports a maximum rms current of 18 A at 70°C, with an ESR of 4 mΩ at 10 kHz and a thermal resistance of 7.7 °C/W. The capacitor is rated for 100,000 hours life at 70°C hot spot temperature and withstands 85°C/85% RH for 1,500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
40µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 40µF 600V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K601B104 | 338-BLH406K601B104-ND | BLH406K601B104 | 2002-BLH406K601B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |