The BLH106K551A072 is a DC link capacitor designed for harsh environments, rated for 550 Vdc with a capacitance of 10 µF and a maximum rms current of 10 A at 70 °C. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The part has dimensions of 32 mm in length, 33 mm in height, and 18 mm in thickness, with a 27.5 mm lead pitch. It operates from -40 °C to 105 °C, has a rated THB life of 1500 hours at 85 °C and 85% relative humidity, and an expected life of 100,000 hours at 70 °C hot spot temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 10µF 550V
10µF Film Capacitor 550V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K551A072 | BLH106K551A072 | 2002-BLH106K551A072 | 338-BLH106K551A072-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |