BLH406K102C084 is a DC link capacitor for harsh environments, rated for 1000 Vdc with a capacitance of 40 µF, ±10% tolerance, and designed for automotive applications per AEC-Q200. It has an ESR of 5 mΩ at 10 kHz, a ripple current rating of 16 A at 70°C, and operates within a temperature range of -40°C to 105°C with voltage derating above 85°C. The capacitor measures 57.5 mm in length, 50 mm in height, 35 mm in thickness, and has a terminal pitch of 52.5 mm with 20.3 mm lead spacing. It features a UL94V-0 plastic case, dry resin, and tin-plated copper terminals, with an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc. Its life expectancy is 100,000 hours at a 70°C hot spot under rated voltage, and it withstands 1500 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
40µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 40µF 1000V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K102C084 | 338-BLH406K102C084-ND | 2002-BLH406K102C084 | BLH406K102C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |