Richardson RFPD Datasheets for RF Couplers

RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more

Page: 1 2 3 4
Product Name Notes
15 dB directional coupler
20 dB directional coupler
3 dB hybrid coupler
3 dB quadrature mini-hybrids are the ultimate in compact, rugged high stress environment components. The crossover feature of the location of both outputs on one side allows simplicity in system...
5 dB directional coupler
6 dB directional coupler
Bi-directional Couplers offer the ability to couple the power in two directions while maintaining directivity.
Directional couplers offer the ability to couple the power in one direction.
Hybrid Coupler 2x2, 694-2700 MHz, N(f)
Hybrid Coupler 3dB 90°. The 11303-3 is a low profile 3dB hybrid coupler in an easy to use surface mount package covering the NMT 450 band. The 11303-3 is ideal...
Hybrid Coupler 3dB 90°. The 1E1305-3 is a low profile 3dB hybrid coupler in an easy to use surface mount package covering the Japanese PDC bandwidth. The 1E1305-3 is ideal...
Hybrid Coupler 3x3, 694-2700 MHz, N(f)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The #458PS-1623=P3 is a Type B5F wirewound directional coupler for 75 Ohm applications.
The #458PS-1624=P3 is a Type B5F wirewound directional coupler for 75 Ohm applications.
The #458PS-1625=P3 is a Type B5F wirewound directional coupler for 75 Ohm applications.
The #617PS-1660=P3 is a Type B4F wirewound directional coupler for 50 Ohm applications.
The #617PS-1661=P3 is a Type B4F wirewound directional coupler for 50 Ohm applications.
The #617PS-1662=P3 is a Type B4F wirewound directional coupler for 50 Ohm applications.
The #617PS-1663=P3 is a Type B4F wirewound directional coupler for 50 Ohm applications.
The 11302-3 is a low profile 3dB hybrid coupler in an easy to use surface mount package for applications in the 225 - 400 MHz band. The 11302-3 is ideal...
The 11304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 500 to 1000 MHz. The 11304-3S is ideal for balanced amplifiers and...
The 11305-10 is a low profile 10dB directional coupler in an easy to use surface mount package covering 1.0 to 2.0 GHz. The 11305-10 is ideal for power and frequency...
The 11305-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 1.0 to 2.0 GHz. The 11305-3S is ideal for balanced amplifiers and...
The 11306-3 is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 2.0 to 4.0 GHz. The 11306-3 is ideal for balanced amplifiers and...
The 1E1304-3 is a low profile 3dB hybrid coupler in an easy to use surface mount package for AMPS, GSM, IDEN and EDGE applications. The 1E1304-3 is ideal for balanced...
The 1F1304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 470 to 860 MHz. The 1F1304-3S is ideal for balanced amplifiers and...
The 1G1304-30 is a low profile 30dB directional coupler in an easy to use surface mount package covering the AMPS and GSM bands. The 1G1304-30 is ideal for power and...
The 1M803S Micro Xinger® is a low profile, miniature 3dB hybrid coupler in an easy to use surface mount package designed for U-NII, ISM and hyper LAN applications. The 1M803S...
The 1M810 Micro Xinger® is a low profile, miniature 10dB directional coupler in an easy to use surface mount package designed for U-NII, ISM and hyper LAN applications. The 1M810...
The 1P503AS Pico Xinger is a low profile, high performance 3dB hybrid coupler in an easy to use manufacturing friendly surface mount package. It is designed for DCS and PCS...
The 1P510S Pico Xinger is a low profile, miniature 10dB directional coupler in an easy to use surface mount package designed for DCS and PCS applications. The 1P510S is for...
The 1P520S Pico Xinger is a low profile, miniature 20dB directional coupler in an easy to use surface mount package designed for DCS and PCS applications. The 1P520S is for...
The 1P603S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for W-LAN and MMDS applications.
The 1P610S Pico Xinger is a low profile, miniature 10dB directional coupler in an easy to use surface mount package designed for MMDS and WLAN applications. The 1P610S is for...
The 1P620S Pico Xinger is a low profile, miniature 20dB directional coupler in an easy to use surface mount package designed for MMDS and WLAN applications. The 1P620S is for...
The 2D1304-3 is a low loss, high power 3dB hybrid coupler in an easy to use surface mount package for AMPS, IDEN and GSM applications. The 2D1304-3 is ideal for...
The C0727J5003AHFB is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. The C0727J5003AHFB is ideal for balanced power and...
The C0810J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for 800-1000 MHz applications including:...
The C1015J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. The C1015J5003AHF is ideal for balanced power and...
The C1517J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. The C1517J5003AHF is ideal for balanced power and...
The C2023J503A00 is a low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax, WiBro, UMTS, and IMT2000 applications.
The C2023J503AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax,WiBro, UMTS, and IMT2000...
The C2327J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax, WiBro, WiFi, ISM,...
The C3337J5003A00 is a low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications. The C3337J5003A00...
The C3337J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. It is designed for WiMax and WiBro applications.
The C5060J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount package. The C5060J5003AHF is ideal for balanced power and...
The ITF High Directivity Wide Band LGA Coupler is based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable...
These 3 dB 180° mini-hybrids are highly reliable rugged stripline-constructe d units that can be used either to divide or combine R.F. power. A signal incident at the sum (I)...
These compact broad band couplers operate over frequency bandwidths of 12 to 1 up to 36 to 1. Each coupler is constructed in a rugged aluminum housing with Stripline circuitry.
These miniature couplers are designed to provide sampling of the RF Power propagating in one direction on a transmission line.
Ultra Low Profile 0805; 3 dB, 90º Hybrid Coupler. The C0810J5003AHF is a low cost, low profile sub-miniature high performance 3 dB coupler in an easy to use surface mount...

Next >>