BLH406K901C084 is a DC link capacitor rated for 900 Vdc with a capacitance of 40 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates over a temperature range of -40 °C to 105 °C. The part has a typical ESR of 6.5 mΩ at 10 kHz, a thermal resistance of 6.0 °C/W at 70 °C, an ESL of 35 nH, and a peak current rating of 800 A. Its dimensions are 57.5 mm in length, 50 mm in height, 35 mm in thickness, and 20.3 mm between terminal centers. It supports a maximum rms current of 16 A and has a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage. The capacitor meets IEC 61071 standards and is rated for 1,500 hours at 85 °C/85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
40µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 40µF 900V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K901C084 | 338-BLH406K901C084-ND | BLH406K901C084 | 2002-BLH406K901C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |