The BLH606K701C084 is a DC link film capacitor designed for harsh environments, rated for 700 Vdc with a capacitance of 60 µF and a maximum RMS current of 18 A at 70 °C. It features a thermal resistance of 7.7 °C/W, an equivalent series inductance of 35 nH, and dimensions of 57.5 mm length, 50 mm height, 35 mm thickness, 52.5 mm terminal pitch, and 20.3 mm terminal diameter. The capacitor is qualified to AEC-Q200, withstands 1500 hours at 85 °C and 85% RH under rated voltage, and operates from -40 °C to 105 °C. Its case and resin are UL94V-0 rated, with tin-plated copper terminals and UL recognition E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
60µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 60µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH606K701C084 | 338-BLH606K701C084-ND | 2002-BLH606K701C084 | BLH606K701C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |