Film Capacitor 75uF 400 V dc/250 V ac
Film Capacitor 75uF 400 V dc/250 V ac
Manufacturer: Kemet
Win Source Part Number: 766893-C44AFGP5750ZA
Series: C44A
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Termination: Screw Terminals
Package: Radial, Can
Voltage Rating - AC: 250V
Voltage Rating - DC: 400V
Applications: General
Mounting: Chassis Mount
Capacitance: 75μF
Tolerance: ±5%
Lead Spacing: 0.878" (22.30mm)
ESR (Equivalent Series Resistance): 5 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Family Name: C44A
Categories: Capacitors
Dimension: 2.362" Dia (60.00mm)
Height - Seated (Maximum): 4.055" (103.00mm)
Introduction Date: January 10, 2007
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
75µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial, Can
MKP Series. Aluminum Case Capacitors. General Purpose Application. Screw Terminals.
CAP, FILM, PP, 75UF, 250V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:75µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP FILM 75UF 5% 400VDC RADIAL
CAP FILM 75UF 5% 400VDC RADIAL
| RS Components, Ltd. | Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1235164 | 766893-C44AFGP5750ZA0J | 399-18474-ND | C44AFGP5750ZA0J | 69AC3849 | C44AFGP5750ZA0J | C44AFGP5750ZA0J |
| Product Name | Film Capacitors | Film Capacitors - C44AFGP5750ZA0J | Film Capacitors | Film Capacitor | Cap, Film, Pp, 75Uf, 250V, Can; Dielectric Type Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | General Purpose | General Purpose; General Purpose | ||||
| RoHS Compliant | Yes | Yes | |||||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |