The BLH306K451B084 is a DC link capacitor designed for harsh environments, with a capacitance of 30 µF, rated for 450 Vdc, and features a 27.5 mm terminal pitch, 42.5 mm length, 40 mm height, 20 mm thickness, and 10.2 mm lead spacing. It supports a maximum RMS current of 12 A at 70 °C, has an ESR of 6 mΩ at 10 kHz, and meets AEC-Q200 qualification with a THB rating of 1500 hours at 85 °C / 85% RH. The case is constructed from UL94V-0 plastic with dry resin, and terminals are tin-plated copper.
Power Film Dc Applications / Dc Link Capacitors / Box
30µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 30µF 450V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K451B084 | 338-BLH306K451B084-ND | BLH306K451B084 | 2002-BLH306K451B084 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |