Richardson RFPD Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| Fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear free switching. All relays operate noise-, spark- and bounce free without the... | |
| High Industrial Performance (HIPpak) Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Low output leakage current|•Built-in over voltage protection|•Reverse protected triggered control input to avoid linear control risks|•No radiated or conducted... | |
| Output to 100 A, 200 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power... | |
| Output to 150 A, 42 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power... | |
| Output to 40A, 600 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra... | |
| Quad Output 25 A, 280 VAC DC Solid-State Relay|•Four independently controlled solid-state relays in an industry standard package|•Tight zero-cross window for low EMI|•Constant current input for low current draw|•Faston terminals|•High-powe... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Series LS10. Output to 10A, 60 Vdc. DC Solid-State Relay for Printed Circuit Boards. Features/Benefits: Slim compact design; Heatsinking capabilities; Integrated voltage protection; High surge handling capability; MOSFET output. | |
| Solid State Relays and Input/Output Modules | |
| The Series C3P three-phase AC solid-state relays are designed to control medium amounts of power in three-phase applications. Optical isolation ensures complete protection of the C3P’s control circuit from load... | |
| The Series C60 solid-state relay is an advanced design capable of switching very heavy loads in a physically small 6-pin mini DIP package. These relays have a power FET output... | |
| The Series DX relays are designed for DIN-rail mounting. These solid-state relays include a control LED that provides visual control status. The tight zero-cross window significantly reduces EMI. Its compact... | |
| The Series KD solid-state relays are screened utilizing MIL-PRF-28750 test methods and are packaged in low profile hermetically sealed cases. These relays are constructed with state-of-the art solid state techniques... | |
| The Series LD solid-state relays are screened utilizing MIL-PRF-28750 test methods and are packaged in low profile hermetically sealed cases. These relays are constructed with state-of-the art solid state techniques... | |
| The Series SD dual-phase relays are designed for all types of loads. The design incorporates two relays in a single package. The relays utilize optical isolation to protect the control... | |
| The Series XV relay combines the best of solid-state and electromechanical technology. The relay is designed in a touch-proof hockey-puck package. The XV relay switches current up to 30A without... | |
| The SR75-1 solid-state relay utilizes a power FET switch that is protected against short-circuit and overload currents. The short-circuit protection feature not only provides protection should a short or overload... | |
| These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching... | |
| These solid-state single inline package (SIP) relays are designed for mounting on printed circuit boards. The Series LS relays facilitate heat sinking by providing an interface surface. The relays are... | |
| This all solid-state relay utilizes the latest technology to provide a low ON resistance and an optically isolated output. The control (input) and load (output) are optically isolated to protect... | |
| This all solid-state relay utilizes the latest technology to provide a low ON resistance. The control (input) and load (output) are optically isolated to protect input logic circuits from voltage... | |
| ZD20CF Series Relays have optical isolation between relay input and output. Loads may be connected to either the positive or negative output terminals. ZD20CF Relays act as electronic circuit breakers... | |
| ZD24CC Series Relays have optical isolation between relay input and output. Loads may be connected to either the positive or negative output terminals. ZD24CC Relays act as electronic circuit breakers... | |
| Small dimensions (29x15.8x12.7mm) Full compatibility to the electromechanical standard relay RT Switching voltage rating 240 VAC Up to 1A continuous current at marginal voltage drop For PCB assembly or socket... |