The BLH406K112C114 is a DC link capacitor designed for harsh environments, rated for 1100 Vdc and 40 µF, with a maximum rms current of 17 A at 70°C hot spot temperature. It features a plastic case (UL94V-0), tin-plated copper terminals, and complies with AEC-Q200 standards. The dimensions are 57.5 mm in length, 55 mm in height, 45 mm in thickness, with a terminal pitch of 20.3 mm and lead spacing of 52.5 mm. It operates from -40 °C to 105 °C, with voltage derating above 85 °C, and has a life expectancy of 100,000 hours at 70 °C. The capacitor is self-healing, low loss, and tested for 1500 hours at 85 °C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
40µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 40µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K112C114 | BLH406K112C114 | 338-BLH406K112C114-ND | 2002-BLH406K112C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |