The BLH105K122A022 is a DC link capacitor designed for harsh environments, with a rated voltage of 1200 Vdc, capacitance of 1 µF, and a case size of 32 mm length, 20 mm height, and 11 mm thickness. It features self-healing, low loss, and is qualified to AEC-Q200 standards with a THB rating of 85 °C / 85% RH for 1500 hours at rated voltage. The part has a maximum rms current of 4.5 A at 70 °C, an ESR of 32.5 mΩ at 10 kHz, and operates within a temperature range of -40 °C to 105 °C. The case and resin are made of UL94V-0 rated plastic and dry resin, respectively, with tin-plated copper terminals. It meets IEC 61071 standards and has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and 25 °C after one minute.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
1µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 1µF 1200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH105K122A022 | BLH105K122A022 | 338-BLH105K122A022-ND | 2002-BLH105K122A022 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |