BLH606K601C084 is a DC link film capacitor rated for 600 Vdc, with a capacitance of 60 µF, designed for harsh environments and qualified to AEC-Q200. It has a maximum RMS current of 16 A at 70°C, an ESR of 5 mΩ, and a thermal resistance of 7.8 °C/W. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with terminal spacing of 20.3 mm. It operates from -40°C to 105°C, with voltage derating above 85°C. The unit features self-healing, low loss construction, UL94V-0 rated case and resin, and is rated for 1,500 hours at 85°C/85% RH under rated voltage. Life expectancy is 100,000 hours at a 70°C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
60µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 60µF 600V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH606K601C084 | BLH606K601C084 | 338-BLH606K601C084-ND | 2002-BLH606K601C084 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |