The BLH806K451C064 is a DC link capacitor designed for harsh environments, rated for 450 Vdc and 80 µF capacitance, with a maximum rms current of 16 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 automotive qualification standards. The capacitor operates from -40 °C to 105 °C with a 100,000-hour life expectancy at 70 °C hot spot temperature and is tested for 1,500 hours at 85 °C and 85% relative humidity at rated voltage. Its dimensions are 57.5 mm length, 45 mm height, 30 mm thickness, and 52.5 mm terminal pitch.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
80µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 80µF 450V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH806K451C064 | BLH806K451C064 | 338-BLH806K451C064-ND | 2002-BLH806K451C064 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 80 microF | 80 microF | 80 microF |