The BLH406K102C114 is a DC link capacitor designed for harsh environments, with a capacitance of 40 µF, a rated voltage of 1000 Vdc, and a maximum ripple current of 1000 A at 10 kHz. It features an ESR of 5.0 mΩ, a thermal resistance of 7.6 °C/W, and an ESL of 35 nH. The capacitor has dimensions of 57.5 mm in length, 55 mm in height, 45 mm in thickness, and a terminal pitch of 20.3 mm. It operates from -40 °C to 105 °C with voltage derating above 85 °C, and is qualified to AEC-Q200 standards with an 85 °C / 85% RH 1500-hour life test. The case and resin are UL94V-0 rated, terminals are tin-plated copper, and it is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 40µF 1000V
40µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K102C114 | 2002-BLH406K102C114 | 338-BLH406K102C114-ND | BLH406K102C114 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |