The BLH405K112A072 is a DC link capacitor for harsh environments, rated for 1100 Vdc with a capacitance of 4 µF, complying with AEC-Q200 standards. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates from -40 °C to 105 °C. The part has a rated ripple current of 320 A at 10 kHz, a maximum ESR of 10.5 mΩ, and dimensions of 32 mm in length, 33 mm in height, 18 mm in thickness, and a lead spacing of 27.5 mm. It is qualified for 1500 hours at 85 °C and 85% relative humidity with rated voltage applied, and has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and 25 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
4µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 4µF 1100V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH405K112A072 | 338-BLH405K112A072-ND | BLH405K112A072 | 2002-BLH405K112A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF |