The BLH256K701B094 is a DC link capacitor designed for harsh environments, with a rated voltage of 700 Vdc and a capacitance of 25 µF. It features a rectangular plastic case (UL94V-0) with two leads, measuring 42.5 mm in length, 44 mm in height, 24 mm in thickness, and a lead pitch of 37.5 mm. The capacitor supports a maximum rms current of 16 A at 70°C and has an ESR of 6 mΩ at 10 kHz. It meets AEC-Q200 qualification standards and is tested for 1500 hours at 85°C and 85% relative humidity at rated voltage. The operating temperature range is -40°C to 105°C, with voltage derating above 85°C. Insulation resistance is ≥30,000 MΩ×µF at 100 Vdc and 25°C after one minute.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 25µF 700V
25µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH256K701B094 | BLH256K701B094 | 2002-BLH256K701B094 | 338-BLH256K701B094-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF |