Richardson RFPD Datasheets for Conductive Compounds
Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more
| Product Name | Notes |
|---|---|
| 0.7"" x 0.7"" Tape | |
| 0.77"" x 0.77"" Tape | |
| 1.00"" x 1.00"" Tape | |
| 1.09"" x 1.09"" Tape | |
| 1.32"" x 1.32"" Tape | |
| 1.52"" x 1.52"" Tape | |
| ADHESIVE, ACRYLIC, SYRINGE, 25ML | |
| Adhesive, Resin, Can, 1 Quart | |
| DeltaBond 154, 1 Quart Resin | |
| DeltaBond™ 152 adhesive is ideal for general cementing; thermally bonding semiconductors and components to chassis or heat sinks, while electrically isolating one from the other; fabricating heat sinks or thermal... | |
| Epoxy Hardener (bottle 0.14 lb) | |
| NONSILICONE GREASE 5LB CAN | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SILICON GREASE 2 OZ JAR | |
| SILICON GREASE 5 LB CAN | |
| SILICON GREASE 5 OZ TUBE | |
| SILICON GREASE 8 OZ JAR | |
| The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses... | |
| The 126 Series is a nontoxic, synthetic, ester-based (nonsilicone) Thermal Joint Compound with metal oxide fillers designed to enhance thermal performance characteristics of plastic and metal package devices exceeding that... | |
| The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases. | |
| THERMAL COMPOUND SYNTHETIC 4 OZ TUBE |