Richardson RFPD Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 100 W Male Terminator. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. | |
| 50 OHM HD BNC JACK TERMINATION | |
| 50 OHM HD BNC PLUG TERMINATION | |
| 50 Ohm with Grounding Chain. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps... | |
| 50 Ohm with Red Cap. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps... | |
| 7/16 plug(m), 1W | |
| 7/16 plug(m), 2W | |
| 75 Ohm with Blue Cap. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps... | |
| 93 Ohm with Yellow Cap. Terminators: BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps... | |
| AEP cable terminations are a low-cost solution for applications which require a signal or cable core to be fed through a panel or into a P.C. board, but do not... | |
| BNC jack(f), 1W | |
| BNC plug(m) BNC jack(f), 0.4W feed through | |
| BNC plug(m) BNC jack(f), 2W feed through | |
| BNC plug(m), 1W | |
| BNC Precision 75 Ohm Terminator; Precision 1% Tolerance. | |
| BNC RF Connectors | |
| BNC Terminator Jack | |
| BNC Terminator Plug | |
| BNC terminators are available in standard 1% tolerance versions and in the economy 5% tolerance styles. The standard types have removable color coded caps for easy identification. The economy type... | |
| DC-18Ghz, Power 2watt | |
| F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body and a one piece crimp with a... | |
| Flange Mount Termination 150 Watts, 50 Ohms. The G150N50W4E is high performance Aluminum Nitride (AlN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination... | |
| Flange Mount Termination, 200 Watts, 50 Ohms. The G200N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination... | |
| Flange Mount Termination. The G100N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to... | |
| Flange Mount Termination. The G450N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is also RoHS compliant! | |
| Flangeless Termination 125 Watts Features 125 Watts AlN Ceramic Substrate Non-Nichrome Resistive Element Low VSWR High power 100% Tested | |
| Half Flange Termination 100 Watts, 50 Ohm. The I100N50X4B is high performance Aluminum Nitride (AlN) half flange termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination... | |
| Half Flange Termination 100 Watts, 50 Ohms. The J100N50X4B is high performance Aluminum Nitride (AlN) half flange termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination... | |
| Half Flange Termination 100 Watts, 50 Ohms. The K100N50X4B is high performance Aluminum Nitride (AlN) half flange termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination... | |
| HD BNC Jack Termination | |
| HD BNC Plug Termination | |
| High Power Flange Mount Termination | |
| High Power Resistive Products. | |
| High Power, Flange Mount Termination | |
| Impediance Matching Pad BNC plug(m) (50 Ohm) to BNC jack(f) (75 Ohm) | |
| IPP-TN201-50 is a 30W half flange RF termination operating in the frequency range DC - 6000 MHz. | |
| IPP-TN203-50 is a 60W half flange RF termination operating in the frequency range DC - 6000 MHz. | |
| IPP-TN220-50 is a 100W half flange RF termination operating in the frequency range DC - 6000 MHz. | |
| MCX plug(m), 1W | |
| N plug(m) N jack(f), 0.5W feed through | |
| N plug(m) to N jack(f), 10dB, 2W | |
| N plug(m), 15W | |
| N plug(m), 1W | |
| N Series Jack Terminator | |
| N Terminator Jack | |
| N Terminator Plug | |
| Precision Termination, Low Power. Product Configuration: Connector, SMA-precision jack (female). | |
| Precision Termination, Low Power. Product Configuration: Connector, SMA-precision plug (male). | |
| QLA plug(m), 1W | |
| QMA jack(f), 1W | |
| QMA plug(m), 1W | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SK plug(m), 1W | |
| SMA 50 Ohm Dummy Load Plug | |
| SMA Male Termination with beaded chain. | |
| SMA PLUG TERMINATION | |
| SMA plug(m), 15W | |
| SMA plug(m), 1W | |
| SMA Terminator Jack | |
| SMA, up to 18 GHz, 1 Watt | |
| SMA, up to 18 GHz, 2 Watts | |
| SMC plug(m), 1W | |
| Standard resistor: 51 Ohm, 1/2 watt, 5% tolerance. | |
| Standard resistor: 75 Ohm, 1/2 watt, 5% tolerance. | |
| Standard Termination, Low Power. Product Configuration: Connector, BNC plug (male). | |
| Standard Termination, Low Power. Product Configuration: Connector, N plug (male) - with chain. | |
| Standard Termination, Low Power. Product Configuration: Connector, TNC plug (male). | |
| Surface Mount Chip Terminations | |
| Surface Mount Termination 10 Watts, 50?. The C20A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost competitive alternative to Aluminum Nitride (AlN). The termination is well... | |
| Surface Mount Termination 150 Watts, 50Ω. The C150N50Z4 is high performance Aluminum Nitride (AlN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is... | |
| Surface Mount Termination, 20 Watts, 50 Ohm. The C20N50Z4 is high performance Aluminum Nitride (AIN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination... | |
| Surface Mount Termination, 200 Watts, 50 Ohm. The C200N50Z4 is high performance Aluminum Nitride (AIN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination... | |
| Surface Mount Termination. The C16A50Z4 is high performance Alumina surface mount termination intended as a low cost alternative to Aluminum Oxide (AlN). The termination is well suited to all cellular... | |
| Terminations 7/16 - DIN, DC - 7.5 GHz, 25 Watts | |
| Terminations 7/16 - DIN, DC - 7.5 GHz, 5 Watts | |
| Terminations 7/16 - DIN, up to 7.5 GHz, 50 Watts | |
| Terminations BNC, up to 4 GHz, 5 Watts | |
| Terminations SMA, DC - 12.4 GHz, 25 Watts | |
| Terminations SMA, DC - 12.4 GHz, 5 Watts | |
| Terminations TNC, DC - 12.4 GHz, 25 Watts | |
| Terminations TNC, up to 12.4 GHz, 50 Watts | |
| Terminations Type N Male, DC-6.0 GHz, 2 Watts | |
| Terminations Type N, DC - 12.4 GHz, 5 Watts | |
| Terminations, BNC, DC - 4 GHz, 2 Watts. With Chain. | |
| Terminations, Type N MALE, DC - 6 GHz, 2 Watts. With Chain. | |
| Terminations, Type N, up to 18 GHz, 2 Watts. With Chain. | |
| The 100200-4Z50-2 is high performance Alumina surface mount termination intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The termination is well suited to all... | |
| The A100N50X4A is high performance Aluminum Nitride (AlN) chip termination intended as an alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; | |
| The A125N50X4 is high performance Aluminum Nirtride (AlN) chip termination intended as an alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; | |
| The A150N50X4B is high performance Aluminum Nitride (AlN) chip termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands... | |
| The A150N50X4C is high performance Aluminum Nitride (AlN) chip termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination dissipates 150W and has a return loss of... | |
| The A16A50X4 is high performance Alumina (Al2O3) chip termination intended as a low cost alternative to Beryllium Oxide (BeO) and Aluminum Nitride (AlN). The termination is well suited to all... | |
| The A500N50X4 is high performance Aluminum Nitride (AlN) chip termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The high power handling makes the part ideal for terminating... | |
| The C05N50Z4 is a high performance ultra-small true 50 Ohm Aluminum Nitride (AlN) surface mount termination. The termination is designed particularly for LTE and 5G frequency bands although also offers... | |
| The C100N50Z4A is high performance Aluminum Nitride (AlN) surface mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency... | |
| The C10A50Z4 is high performance RoHS compliant Alumina (Al2O3) surface mount termination intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The termination is well... | |
| The C45N50Z4 is a high performance AlN surface mount termination. The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The... | |
| The C50A50Z4 is high performance Alumina (Al203) surface mount termination intended as a low cost alternative to Aluminum Oxide (AlN). The termination is well suited to all cellular frequency bands... | |
| The C8A50Z4B is high performance Alumina (Al203) Surface Mount termination intended as a low cost alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands... | |
| The E150N50X4 is high performance Aluminum Nitride (AlN) termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such... | |
| The G150N50W4B is high performance Aluminum Nitride (AlN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency... | |
| The G250N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency... | |
| The G300N50W4 is high performance Aluminum Nitride (AlN) flange mount termination. The performance is specifically tuned for ISM band 2.4-2.5GHz and is intended for use in RF heating applications. The... | |
| The J100N50X4 is high performance Aluminum Nitride (AlN) half flange termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency... | |
| TNC Terminator Plug |
| Next >> |